EN
  • EN
  • DE

TLC27L1ID

Part No TLC27L1ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE LOW-POWER OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.05V/μs
Gain Bandwidth Product 85kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Supply Current 14μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 4V ~ 16V, ±2V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC27L1
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268878-TLC27L1ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC27L1ID CAD Model

Description

Overview of TLC27L1ID from Texas Instruments

The TLC27L1ID is a high-performance, single-supply operational amplifier (op-amp) developed by Texas Instruments (TI), renowned for its exceptional electronic components. This op-amp is part of the LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to provide a device with outstanding speed-power characteristics.

Key Features

  • Low Power Consumption: The TLC27L1ID is designed for applications requiring low power consumption without sacrificing performance. This makes it ideal for battery-powered devices and energy-sensitive applications.
  • Single-Supply Operation: It operates from a single power supply, with a wide range of voltages from 4 V to 16 V, providing flexibility in various circuit designs and simplifying power supply management.
  • High Input Impedance: With a high level of input impedance, this op-amp minimizes the current draw from the input source, which is critical for maintaining signal integrity in high-impedance sensor interfaces and buffering applications.
  • Output Drive Capability: The TLC27L1ID can drive loads as low as 2kΩ, making it suitable for driving heavier loads than many standard op-amps.
  • Low Offset Voltage: It features a low input offset voltage, which is essential for precision applications requiring accurate signal amplification without significant deviation.

Applications

The versatility of the TLC27L1ID allows it to be used across a wide range of applications, including:

  • Analog signal conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation and test equipment
  • Battery-operated devices
  • Medical devices

Package and Quality

The TLC27L1ID comes in an industry-standard 8-pin SOIC package, which is suitable for surface-mount technology (SMT), aiding in the miniaturization of electronic assemblies. TI's commitment to quality ensures that this op-amp meets the rigorous standards required for industrial and commercial use, providing reliability and performance for critical applications.

In summary, the TLC27L1ID operational amplifier from Texas Instruments is an excellent choice for designers looking for a low-power, versatile, and reliable component that can be used in a multitude of electronic circuits and products.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess