EN
  • EN
  • DE

TLC2652MJGB

Part No TLC2652MJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Bulk
Product Status Active
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 1
Slew Rate 3.1V/µs
Gain Bandwidth Product 1.9 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 0.6 µV
Current - Supply 1.5mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3.8 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936680-TLC2652MJGB
Ultra Librarian 3D Model Ultra Librarian TLC2652MJGB CAD Model

Description

The TLC2652MJGB is a high-performance, precision operational amplifier from Texas Instruments designed to meet a wide range of applications. This particular model is part of the TLC265x family of chopper-stabilized amplifiers that offer a combination of excellent DC accuracy and AC performance.

Key Features

  • Low Offset Voltage: The TLC2652MJGB boasts an ultra-low input offset voltage, which significantly reduces error in precision measurement applications.
  • Low Noise: With its chopper-stabilized design, the device offers very low noise levels over a wide frequency range, making it ideal for high-fidelity and audio applications.
  • High Gain Bandwidth: This operational amplifier provides a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Low Drift: Temperature-induced performance variations are minimized thanks to the low drift characteristics of the TLC2652MJGB, ensuring reliable operation over a broad temperature range.
  • Robust Power Supply Rejection Ratio (PSRR): The device has an excellent PSRR, which allows it to perform consistently even with fluctuations in the power supply voltage.
  • Dual Supply Operation: It can operate from a dual power supply, further enhancing its versatility in different circuit configurations.

Applications

The TLC2652MJGB is suitable for a variety of applications due to its precision and stability. Typical uses include:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Professional Audio Equipment
  • Industrial Process Controls
  • Precision Analog Processing

Product Specifications

Encased in a robust ceramic package, the TLC2652MJGB is designed for enhanced durability and performance in harsh environments. It is available in a standard military-grade temperature range, making it a reliable choice for demanding applications where precision is critical.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess