EN
  • EN
  • DE

TLC2558IPWR

Part No TLC2558IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TLC2558
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLC2558IPWRG4, TLC2558IPWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936679-TLC2558IPWR
Ultra Librarian 3D Model Ultra Librarian TLC2558IPWR CAD Model

Description

Overview of TLC2558IPWR

The TLC2558IPWR is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC offers an exceptional combination of data acquisition speed and accuracy, making it an ideal choice for a wide range of applications, including industrial automation, process control, and medical systems where accurate electrical signal measurement is critical.

Key Features

  • Resolution: The TLC2558IPWR boasts a 12-bit resolution, which enables it to convert analog signals into digital data with high precision.
  • Sampling Rate: With a fast sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of handling rapid signal variations, ensuring accurate real-time data capture.
  • Input Voltage Range: It accommodates a wide input voltage range, providing flexibility for various signal levels.
  • Low Power Consumption: Designed for efficiency, the TLC2558IPWR consumes low power, which is crucial for battery-powered or energy-sensitive applications.
  • Interface: The device includes a serial interface for easy communication with microcontrollers and digital systems, enhancing its versatility in system integration.
  • Package: Available in the TSSOP (Thin Shrink Small Outline Package) form factor, the TLC2558IPWR is designed for space-saving on printed circuit boards.

Applications

The TLC2558IPWR is designed to serve in a multitude of applications where precise data acquisition is necessary. Its robust performance makes it suitable for:

  • Industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Data acquisition systems
  • Portable instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC2558IPWR is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in a variety of operating conditions. Users can trust this ADC to deliver consistent results, contributing to the overall reliability of their electronic systems.

With its combination of speed, precision, and low power consumption, the TLC2558IPWR from Texas Instruments stands out as a superior choice for designers looking to improve the accuracy and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6802 $59.3604
5+ $24.3530 $121.7650
7+ $23.5919 $165.1433
9+ $22.8309 $205.4781
12+ $22.0699 $264.8388
16+ $19.7868 $316.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess