EN
  • EN
  • DE

TLC251CDR

Part No TLC251CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Operating Supply Current 950μA
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108153-TLC251CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC251CDR CAD Model

Description

The Texas Instruments TLC251CDR is a versatile and efficient operational amplifier that caters to a wide array of applications, ranging from general-purpose to high-precision needs. This op-amp is part of the TLC251 series, which is well-known for its low-power consumption and reliable performance.

Key Features

  • Low Power Consumption: The TLC251CDR is designed for battery-powered and energy-saving applications, maintaining excellent performance while minimizing power usage.
  • Wide Supply Range: It operates with a supply voltage range from 4 V to 16 V, accommodating various circuit designs and ensuring flexibility in system integration.
  • Single Supply Operation: This op-amp is capable of operating from a single power supply, which simplifies circuit design and reduces component count.
  • Output Drive Capability: The device can drive loads with ease, making it suitable for driving capacitive loads without compromising stability.
  • Programmable Output: Users can set the desired output level, providing greater control over the signal processing.

Applications

The TLC251CDR is a highly adaptable component that can be utilized in various applications, including:

  • Portable and compact devices
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Power supply control
  • Automotive electronics

Product Specifications

As a product of Texas Instruments, the TLC251CDR boasts high-quality manufacturing and is available in a small-outline package. It features a typical low input bias current of 1 pA, an offset voltage of 3 mV, and a wide bandwidth of 1.9 MHz. The device also offers a slew rate of 3.6 V/μs, ensuring quick response times in fast-changing signal environments.

The TLC251CDR is provided in a 14-pin SOIC package, making it suitable for surface-mount technology (SMT) and ensuring ease of integration into various PCB designs. Its operational temperature range extends from -40°C to 85°C, allowing for reliable operation in diverse environmental conditions.

For engineers and designers seeking an op-amp that combines low power consumption with high performance, the Texas Instruments TLC251CDR is an excellent choice that promises to meet and exceed expectations in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6907 $51.2163
22+ $4.6693 $102.7246
34+ $4.5233 $153.7922
46+ $4.3774 $201.3604
60+ $4.2315 $253.8900
80+ $3.7938 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess