EN
  • EN
  • DE

TLC2274CNE4

Part No TLC2274CNE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD LOW-NOISE RAIL-TO-RAIL OPER / CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 4
Output Type Push-Pull, Rail-to-Rail
Slew Rate 3.6V/µs
Gain Bandwidth Product 2.25 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 4.8mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686107-TLC2274CNE4
Ultra Librarian 3D Model Ultra Librarian TLC2274CNE4 CAD Model

Description

Texas Instruments TLC2274CNE4 Precision Quad Operational Amplifier

The TLC2274CNE4 from Texas Instruments is a high-precision quadruple operational amplifier (op-amp) that integrates advanced performance features with low-power consumption, making it ideal for a wide range of applications. This device is part of the LinCMOS™ family, which combines silicon-gate CMOS technology with Texas Instruments' proven bipolar processing to create a unique set of characteristics that are highly beneficial for analog functions.

Key Features:

  • High Output Drive: The TLC2274CNE4 boasts a significant output drive capability, which is particularly useful for driving heavy loads without compromising performance.
  • Low Noise: With an emphasis on low noise operation, this op-amp ensures signal integrity, making it suitable for sensitive audio and instrumentation applications.
  • Wide Supply Range: The device can operate from a supply range of 4.5V to 16V, providing flexibility in various power supply scenarios and making it compatible with both single and dual supplies.
  • Low Power Consumption: It features a low power consumption profile, which is essential for battery-powered and energy-efficient designs.
  • High Input Impedance: The very high input impedance minimizes the current draw from input sources, preserving signal fidelity and reducing loading effects.

Applications:

The versatile TLC2274CNE4 operational amplifier is suitable for a diverse range of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Analog Signal Conditioning
  • Sensor Interface
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation

Package and Quality:

The TLC2274CNE4 is available in a PDIP-14 (Plastic Dual-In-Line Package) which is a through-hole package, ensuring easy mounting on printed circuit boards for prototyping and production. Texas Instruments is renowned for its commitment to quality, and this product is no exception, adhering to strict quality control standards to ensure reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess