EN
  • EN
  • DE

TLC2272MDRCT

Part No TLC2272MDRCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217799-TLC2272MDRCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2272MDRCT CAD Model

Description

Texas Instruments TLC2272MDRCT Dual Operational Amplifier

The Texas Instruments TLC2272MDRCT is a high-performance, dual operational amplifier (op-amp) that comes from the reputable TLC227x series. This precision device is designed to operate with single or dual supplies and provides a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Supply Voltage: The TLC2272MDRCT can operate with a supply voltage ranging from 4.4V to 16V, which allows for flexibility in various circuit configurations.
  • Low Noise: With a low noise voltage density of 9 nV/√Hz at f = 1 kHz, this op-amp is suitable for audio processing and other sensitive applications where noise performance is critical.
  • High Output Drive Capability: The device can drive up to 10 mA of output current, providing sufficient power to drive capacitive loads and maintain signal integrity.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in battery-powered and single-supply operations.
  • Low Power Consumption: With a typical quiescent current of 2.4 mA per channel, it is an energy-efficient choice for battery-operated devices.
  • Microsize Packages: The TLC2272MDRCT is available in a variety of small-outline integrated circuit packages, making it suitable for space-constrained applications.

Applications:

The versatile nature of the TLC2272MDRCT op-amp allows it to be used in a multitude of applications. These include:

  • Active filters and signal conditioning
  • Audio and video processing
  • Sensor interfacing and data acquisition systems
  • Analog-to-digital converter (ADC) drivers
  • Battery-powered and portable devices

Technical Specifications:

The TLC2272MDRCT features a wide common-mode input voltage range and has a phase margin of 45 degrees with a capacitive load of 100 pF, which helps to ensure stability in feedback circuits. The device is characterized for operation from -40°C to 125°C, allowing it to perform reliably in extreme temperature environments.

With its combination of features and robust performance, the TLC2272MDRCT from Texas Instruments stands out as a highly reliable and versatile component for modern electronic designs.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5581 $51.1620
48+ $2.0990 $100.7520
74+ $2.0334 $150.4716
102+ $1.9678 $200.7156
132+ $1.9022 $251.0904
176+ $1.7054 $300.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess