EN
  • EN
  • DE

TLC2202MJGB

Part No TLC2202MJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.9V/µs
Gain Bandwidth Product 1.9 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 2 mV
Current - Supply 5.6mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686043-TLC2202MJGB
Ultra Librarian 3D Model Ultra Librarian TLC2202MJGB CAD Model

Description

Introducing the TLC2202MJGB from Texas Instruments

The TLC2202MJGB is a precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the TLC220x family, which is known for its low-noise performance and high input impedance. The TLC2202MJGB is designed to meet the requirements of a wide range of applications, from industrial and automotive systems to medical devices and consumer electronics.

With its advanced CMOS technology, the TLC2202MJGB offers an impressive slew rate and a wide bandwidth, making it an ideal choice for applications requiring fast and accurate signal processing. The device operates over a wide range of supply voltages, from 4.4 V to 16 V, providing designers with flexibility in various circuit configurations.

The TLC2202MJGB features a dual operational amplifier configuration, which allows for space-saving designs without compromising performance. Each amplifier exhibits a low offset voltage and drift, ensuring precise measurements and stable long-term operation. The low noise characteristics of the TLC2202MJGB make it suitable for high-fidelity audio applications and sensitive instrumentation that demand clean and accurate signal amplification.

Another key advantage of the TLC2202MJGB is its rail-to-rail output swing capability. This feature enables the op-amp to drive signals to the very edges of the power supply rails, maximizing the dynamic range in applications such as data acquisition systems and analog-to-digital converters.

The robust design of the TLC2202MJGB ensures that it can withstand electrostatic discharge (ESD) events, and its built-in protection circuits safeguard the device against overcurrent conditions. With its industry-standard package, the TLC2202MJGB is easy to integrate into existing designs, making it a versatile solution for both new projects and upgrades to legacy systems.

In summary, the TLC2202MJGB is a high-performance, dual operational amplifier that offers excellent accuracy, low noise, and a wide supply voltage range. Its rail-to-rail output and robust design make it the perfect choice for a multitude of demanding applications where precision signal processing is critical.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess