EN
  • EN
  • DE

TLC16C550CPT

Part No TLC16C550CPT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840457-TLC16C550CPT
Ultra Librarian 3D Model Ultra Librarian TLC16C550CPT CAD Model

Description

The TLC16C550CPT is a high-performance, asynchronous communication element (ACE) from Texas Instruments designed to meet the demanding requirements of communication systems. This integrated circuit provides enhanced UART (Universal Asynchronous Receiver/Transmitter) functionality with a variety of features that make it ideal for serial data communication in a wide range of applications.

This device operates at a voltage range of 4.5V to 5.5V, which ensures compatibility with standard 5V systems. It offers a substantial FIFO (First In, First Out) buffer of 16 bytes, which significantly reduces the load on the system CPU and improves overall data throughput. With this larger buffer, the TLC16C550CPT can handle higher data rates and reduce the likelihood of data loss or overflow errors in busy systems.

The chip supports a wide range of baud rates, making it versatile for various communication protocols. Its programmable baud rate generator allows precise adjustment of the data transfer rate, ensuring compatibility with specific system requirements. Additionally, the TLC16C550CPT can be interfaced with the CPU via a bi-directional serial interface, which simplifies the design of the communication system.

For enhanced data integrity, the TLC16C550CPT features built-in error detection capabilities, including parity, framing, and overrun error detection. It also supports hardware and software flow control to prevent data loss during high-speed communication. The inclusion of a sleep mode helps to reduce power consumption when the device is not in active use, making it suitable for power-sensitive applications.

The device is housed in a 48-pin LQFP (Low-Profile Quad Flat Package), which offers a compact footprint for space-constrained applications. The TLC16C550CPT's industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments, making it a robust choice for industrial, telecommunications, and networking equipment.

With its advanced features and reliable performance, the Texas Instruments TLC16C550CPT is an essential component for developers seeking to implement efficient serial communication in their designs.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess