EN
  • EN
  • DE

TLC1543IFN

Part No TLC1543IFN
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 20PLCC / 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 10
Sampling Rate (Per Second) 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting SMD (SMT)
Base Product Number TLC1543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTLC1543IFN,-TLC1543IFNG3,296-2887-5,296-2887-5-NDR,-296-2887-5-NDR,-296-2887-5,-296-2887-5-ND,-TLC1543IFNG3-NDR,-TLC1543IFN-NDR,2156-TLC1543IFN
Standard Package 46
Win Source Part Number 1181413-TLC1543IFN
Ultra Librarian 3D Model Ultra Librarian TLC1543IFN CAD Model

Description

Overview of Texas Instruments TLC1543IFN

The Texas Instruments TLC1543IFN is a highly integrated, 10-bit analog-to-digital converter (ADC) designed to provide efficient data acquisition in a variety of applications. This precision ADC features a successive-approximation register architecture that ensures accurate and reliable digital representations of analog signals. It is particularly well-suited for battery-operated systems, remote sensors, and other power-sensitive devices due to its low power consumption and wide operating voltage range.

Key Features

  • Resolution: The TLC1543IFN offers a 10-bit resolution, providing a fine level of detail in the digital output.
  • Channel Count: It features an 11-channel multiplexer, allowing it to handle multiple analog inputs without the need for external switching components.
  • Conversion Time: With a typical conversion time of just 21 microseconds, this ADC is capable of high-speed data processing, making it ideal for real-time applications.
  • Interface: The device includes a simple, easy-to-use serial interface that can be connected to microcontrollers or processors with minimal effort.
  • Power Efficiency: Operating on a supply voltage range of 5V, the TLC1543IFN is designed for low-power operation, consuming only 15 mW during operation and 1 µW in low-power standby mode.

Applications

With its versatile features, the TLC1543IFN is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Industrial process control
  • Remote sensing equipment
  • Medical instrumentation

Package and Reliability

The TLC1543IFN is available in a 20-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into existing designs. Texas Instruments' commitment to quality ensures that this ADC provides consistent performance and reliability for critical applications where accuracy is paramount.

In summary, the Texas Instruments TLC1543IFN is a compact, efficient, and versatile ADC solution that delivers high-performance data conversion with minimal power requirements. Its robust feature set and ease of integration make it an excellent choice for designers looking to improve the precision and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess