EN
  • EN
  • DE

TLC0831CDRG4

Part No TLC0831CDRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268664-TLC0831CDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC0831CDRG4 CAD Model

Description

Texas Instruments TLC0831CDRG4 Analog-to-Digital Converter

The Texas Instruments TLC0831CDRG4 is a high-performance, easy-to-use 8-bit analog-to-digital converter (ADC) that provides a perfect solution for a wide range of applications where efficient digital conversion of analog signals is required. This ADC is especially well-suited for battery-powered systems due to its low power consumption and wide input voltage range.

Key features of the TLC0831CDRG4 include:

  • Resolution: 8-bit resolution, offering a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: Features a versatile sampling rate that is suitable for various applications, including data acquisition, industrial control systems, and portable instruments.
  • Input Voltage Range: The device supports a wide input voltage range, making it adaptable to different signal levels.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, ensuring longer operational times without sacrificing performance.
  • Single Power Supply: Operates from a single power supply, simplifying the power design of the system it is integrated into.
  • Easy Interface: The ADC provides an easy-to-interface SPI (Serial Peripheral Interface), which allows for straightforward integration with microcontrollers and digital systems.
  • Package: The TLC0831CDRG4 comes in a compact, surface-mountable SOIC-8 package, which is conducive to space-constrained applications.

Applications for the TLC0831CDRG4 are diverse, ranging from portable devices to industrial automation. It is particularly well-suited for remote sensors, handheld meters, and any system where efficient power usage is critical. Its reliable performance and Texas Instruments' reputation for quality make the TLC0831CDRG4 a trustworthy component for designers and engineers looking to incorporate ADC functionality into their projects.

With Texas Instruments' commitment to continuous innovation, the TLC0831CDRG4 represents both the company's legacy in precision analog technology and its dedication to meeting the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess