EN
  • EN
  • DE

TLC082CDGNRG4

Part No TLC082CDGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 MHz
Mounting SMD (SMT)
Case / Package SOP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 10 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 390 µV
Lead Free Contains Lead
Max Dual Supply Voltage 8 V
Max I/O Voltage 1.9 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Nominal Gain Bandwidth Product 10 MHz
Nominal Supply Current 5.8 mA
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 1.9 mA
Operating Supply Voltage 8 V
Output Current 57 mA
Output Current per Channel 57 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 16 V/µs
Voltage Gain 120 dB
Win Source Part Number 1017277-TLC082CDGNRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC082CDGNRG4 CAD Model

Description

The TLC082CDGNRG4 is a high-performance, dual operational amplifier from Texas Instruments, designed to meet a wide range of applications. It is a part of the TLC08x family of precision op-amps which are known for their low noise, high output drive capability, and low distortion. These features make the TLC082CDGNRG4 an excellent choice for audio, signal conditioning, and sensor amplification applications.

Key Features

  • Low Noise: The TLC082CDGNRG4 boasts a low voltage noise density of 9 nV/√Hz at 1 kHz, which makes it ideal for applications requiring low noise performance.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this operational amplifier can handle a broad range of frequencies, suitable for high-speed signal processing.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it versatile in its application.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply applications.
  • Low Distortion: Its low total harmonic distortion (THD) ensures high fidelity in audio applications and precision in measurement systems.
  • Single or Dual Supply Operation: This op-amp can operate from a single supply range of 4.4 V to 16 V or a dual supply range of ±2.2 V to ±8 V, providing flexibility in various circuit designs.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Signal Conditioning
  • Analog to Digital Converters (ADC) Driver
  • Sensor Amplification
  • Medical Instrumentation

Constructed with Texas Instruments' advanced LinCMOS process, the TLC082CDGNRG4 is also characterized by its low power consumption and reduced susceptibility to power supply noise, which is critical for battery-powered devices. The operational amplifier comes in an 8-pin MSOP (Micro-Size Small Outline Package) that is compact and suitable for space-constrained applications.

Overall, the TLC082CDGNRG4 from Texas Instruments is a robust and reliable component that offers a combination of features beneficial for designers looking to improve performance while maintaining cost-effectiveness and efficiency in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,349 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess