EN
  • EN
  • DE

TLC072AIP

Part No TLC072AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 19V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1.5 pA
Voltage - Input Offset 390 µV
Current - Supply 2.1mA (x2 Channels)
Current - Output / Channel 57 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TLC072
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936657-TLC072AIP
Ultra Librarian 3D Model Ultra Librarian TLC072AIP CAD Model

Description

Texas Instruments TLC072AIP Operational Amplifier

The TLC072AIP from Texas Instruments is a high-performance, dual operational amplifier that combines a wide range of features making it suitable for various applications in the electronics industry. This op-amp is designed with advanced LinCMOS technology, providing a perfect balance between power consumption and speed, which is crucial for battery-powered and energy-efficient designs.

With a typical voltage supply range of 4.4V to 16V, the TLC072AIP offers designers the flexibility to use it in systems with varying power supplies. Its rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial in low-voltage applications. This feature allows the output to get very close to the supply rails, thus maximizing the signal amplitude without clipping.

The TLC072AIP boasts a high slew rate of 16 V/μs and a wide bandwidth of 10 MHz, which is essential for fast signal processing applications. These characteristics make it an excellent choice for audio processing, active filters, and any application that requires a fast and accurate response.

This operational amplifier also features low noise, with a voltage noise density of just 9 nV/√Hz, making it ideal for sensitive applications such as audio amplification and signal conditioning in measurement systems. The low input bias current of the TLC072AIP minimizes errors in high impedance sensor circuits, ensuring accurate readings and high-integrity signal amplification.

For ease of use, the TLC072AIP comes in a standard 8-pin DIP (Dual In-line Package) which is widely used and easily integrated into a variety of circuit boards. Texas Instruments' commitment to quality means that this op-amp offers reliable performance over a wide temperature range of -40°C to 85°C, ensuring operation in harsh environments.

Whether you are designing a sophisticated audio system, a precision sensor interface, or any application that demands a high-quality operational amplifier, the Texas Instruments TLC072AIP provides a robust, efficient, and versatile solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8981 $52.1658
43+ $2.3779 $102.2497
66+ $2.3036 $152.0376
90+ $2.2293 $200.6370
117+ $2.1550 $252.1350
156+ $1.9321 $301.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess