EN
  • EN
  • DE

TL7770-12CDW

Part No TL7770-12CDW
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 16SOIC / Supervisor Complementary 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 12V, Adj
Output Complementary
Reset Active High/Active Low
Reset Timeout 270ns Typical Propagation Delay
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number TL7770
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TL7770-12CDW-TI,TEXTISTL7770-12CDW
Standard Package 40
Win Source Part Number 1316460-TL7770-12CDW
Ultra Librarian 3D Model Ultra Librarian TL7770-12CDW CAD Model

Description

The TL7770-12CDW is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This advanced component is engineered to monitor power supply and digital system functions, ensuring reliable operation across a range of applications. With its precise voltage detection and versatile features, the TL7770-12CDW is the ideal choice for system designers looking to enhance the safety and efficiency of their electronic products.

Key Features

  • Voltage Monitoring: The TL7770-12CDW offers accurate voltage threshold monitoring, safeguarding systems against undervoltage conditions that could lead to malfunction or damage.
  • Reset Output: Upon detection of a fault condition, the device generates a reset signal, which can be used to reboot the system, ensuring proper operation and minimizing downtime.
  • Low Power Consumption: Designed with energy efficiency in mind, this supervisory circuit maintains low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: The TL7770-12CDW is capable of operating over a broad temperature range, ensuring reliability in diverse environmental conditions.
  • Flexible Supply Voltage: This component supports a wide range of supply voltages, providing versatility in system design and compatibility with various digital logic levels.

Applications

The TL7770-12CDW is designed for a variety of applications where monitoring and control of system parameters are critical. It is particularly well-suited for:

  • Microprocessor systems
  • Industrial control systems
  • Portable and battery-powered equipment
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TL7770-12CDW is manufactured to the highest quality standards, ensuring robustness and longevity in the field. Its design and production are backed by Texas Instruments' commitment to delivering high-performance, reliable components that meet the stringent demands of the electronics industry.

Technical Support and Resources

Customers can access comprehensive technical documentation, application notes, and design resources on the Texas Instruments website. Additionally, Texas Instruments provides expert technical support to assist with integration, troubleshooting, and optimization of the TL7770-12CDW in various applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess