EN
  • EN
  • DE
  • IT

TL7726IP

Part No TL7726IP
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description HEX CLAMPING CIRCUITS | IC HEX CLAMPING CIRCUIT 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube
Voltage - Clamping -200/+205V
Technology Mixed Technology
Applications General Purpose
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268564-TL7726IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7726IP CAD Model

Description

The TL7726IP by Texas Instruments is a specialized hex clamp circuit designed to provide voltage clamping on power drivers to protect sensitive microprocessor systems. This integrated circuit (IC) is particularly useful in applications where voltage spikes can cause malfunctions or damage to the electronic components.

Key Features

  • Six Independent Clamp Circuits: The TL7726IP contains six separate clamp circuits, offering flexibility and protection for multiple lines simultaneously.
  • Fast Response Time: With a response time as low as 80ns, this IC is capable of reacting promptly to transient voltages, ensuring reliable protection for connected devices.
  • Low Input Current: The device operates with a very low input current, which minimizes power consumption and is ideal for power-sensitive applications.
  • Wide Operating Voltage Range: The TL7726IP operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with different types of microprocessors.
  • Robust Temperature Range: It is designed to function effectively across a wide temperature range, making it suitable for harsh environments.

Applications

The TL7726IP is suited for a range of applications, particularly where microprocessor protection is critical. These applications include:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Power management systems

Product Specifications

The TL7726IP is packaged in an 8-pin plastic dip, offering a compact solution for space-constrained applications. Its operating temperature range is from -40°C to 85°C, which ensures reliable operation in a variety of environmental conditions. The device is also characterized for operation from 0°C to 70°C.

Quality and Reliability

As with all Texas Instruments products, the TL7726IP is manufactured to high standards, ensuring both quality and reliability for critical applications where uptime is essential. Its robust design and adherence to industry standards make it a trusted choice for protecting sensitive circuits from voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess