EN
  • EN
  • DE

TL7715ACP

Part No TL7715ACP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description SUPPLY-VOLTAGE SUPERVISORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 13.5V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268560-TL7715ACP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL7715A
Introduction Date June 20, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TL7715ACP CAD Model

Description

The TL7715ACP is a supply voltage supervisor from the renowned manufacturer, Texas Instruments. This integrated circuit (IC) is designed to provide precise voltage monitoring, primarily for microprocessors (µP) and other voltage-sensitive systems. By ensuring a stable system operation through voltage supervision, it plays a crucial role in enhancing system reliability and preventing data loss during power fluctuations.

Key Features

  • Voltage Supervision: The TL7715ACP offers a fixed-sense threshold voltage of 4.55 volts, which is ideal for 5V systems. This threshold ensures that the system is alerted or shut down before the supply voltage falls below a critical level.
  • Reset Output: The device features an active-low reset output. The output remains low as long as the supply voltage is below the threshold and for a certain period after the voltage rises above the threshold, providing a stable reset signal for the microprocessor.
  • Supply Range: This supervisor IC operates over a wide supply voltage range, accommodating systems with different power requirements.
  • Low Power Consumption: The TL7715ACP is designed for low power consumption, making it suitable for battery-operated and energy-sensitive applications.
  • Temperature Range: It functions effectively across a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The TL7715ACP is versatile and can be used in a variety of applications, including:

  • Microprocessor or microcontroller systems
  • Computers and computer peripherals
  • Battery-powered equipment
  • Intelligent instruments
  • Portable electronics

Package and Quality

Encased in a PDIP-8 (Plastic Dual-In-line Package), the TL7715ACP is easy to integrate into various circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards for performance and reliability.

Conclusion

In summary, the TL7715ACP from Texas Instruments is an essential component for systems requiring accurate voltage supervision. Its ability to prevent system failure due to power instability is invaluable for maintaining the integrity and reliability of electronic systems. With its robust features and versatile applications, the TL7715ACP is a top choice for designers and engineers looking to incorporate a reliable voltage supervisor into their designs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
MaxLinear Inc
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess