EN
  • EN
  • DE

TL598QDR

Part No TL598QDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268494-TL598QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL598QDR CAD Model

Description

The TL598QDR is a versatile and robust pulse-width-modulation (PWM) controller integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to deliver precise power control and management, making it an ideal choice for a wide range of applications including power supplies, DC-DC converters, motor controllers, and LED drivers.

Key Features

  • Dual PWM Outputs: The TL598QDR features two PWM outputs that can be independently controlled, providing flexibility in designing complex power management systems.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with a multitude of power sources.
  • Adjustable Dead-Time Control: The IC includes an adjustable dead-time control function that helps to optimize switching and reduce power losses, enhancing the efficiency of the application.
  • Error Amplifier: An integrated error amplifier facilitates closed-loop feedback control, which is essential for maintaining output stability and accuracy.
  • Under-Voltage Lockout (UVLO): The TL598QDR is equipped with UVLO protection to ensure the IC operates only when the supply voltage is within an acceptable range, safeguarding the system against power supply fluctuations.

Applications

The flexibility and features of the TL598QDR make it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Battery-operated Devices
  • LED Lighting Systems
  • Motor Control Circuits

Package and Quality

The TL598QDR comes in a compact SOIC-16 package, which allows for space-saving PCB designs without compromising on functionality or thermal performance. As with all Texas Instruments products, the TL598QDR is manufactured to high standards, ensuring reliability and performance consistency for critical applications.

Conclusion

Overall, the TL598QDR from Texas Instruments stands out as a high-performance PWM controller that offers a combination of flexibility, efficiency, and reliability. Whether it's for industrial, commercial, or consumer electronics, the TL598QDR is engineered to meet the rigorous demands of modern power management and control systems.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess