EN
  • EN
  • DE

TL494CDBR

Part No TL494CDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR MULT TOP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 1kHz ~ 300kHz
Duty Cycle (Maximum) 45%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number TL494
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268432-TL494CDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL494CDBR CAD Model

Description

Product Overview: Texas Instruments TL494CDBR

The TL494CDBR from Texas Instruments is a versatile and highly integrated pulse-width modulation (PWM) control circuit designed for the precise control of switched-mode power supplies (SMPS). This integrated circuit (IC) is tailored to offer system designers a cost-effective solution with features aimed at simplifying the design and improving the performance of power supplies across a wide range of applications.

At the heart of the TL494CDBR is a dual-error amplifier, an on-chip adjustable oscillator, a dead-time control (DTC) comparator, a pulse-steering flip-flop, and a pair of totem-pole output stages. This combination of features enables the TL494CDBR to provide the flexibility necessary to control a variety of power supply topologies, including push-pull, half-bridge, and forward converter designs.

The oscillator frequency can be programmed with external resistors and capacitors, allowing users to set the optimal switching frequency for their specific application. The frequency range is wide, extending from 1kHz to 300kHz, which makes the TL494CDBR suitable for applications requiring either low or high switching frequencies.

The TL494CDBR's dual-error amplifiers have a common-mode voltage range from -0.3V to VCC - 2V, making it easy to interface with other signal levels within a system. The dead-time control comparator has a fixed offset that provides a specified range of dead time for the power transistors, ensuring safe operation and preventing cross-conduction.

The device is packaged in a 16-pin small-outline integrated circuit (SOIC) with a temperature range of -40°C to 85°C, ensuring reliable operation in various environments. This product is also characterized for moisture sensitivity level 1 (MSL 1) and is fully RoHS compliant, adhering to environmental standards.

Whether you're designing a power supply for consumer electronics, communication equipment, or industrial systems, the TL494CDBR offers the precision, flexibility, and reliability needed to meet stringent power efficiency requirements. With its extensive feature set and Texas Instruments' reputation for quality, this PWM controller is an excellent choice for your power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488,880 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess