EN
  • EN
  • DE

TL432AQDBVRG4

Part No TL432AQDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION PROGRAMMABLE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268407-TL432AQDBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL432AQDBVRG4 CAD Model

Description

Product Overview: Texas Instruments TL432AQDBVRG4

The Texas Instruments TL432AQDBVRG4 is a versatile, precision shunt voltage reference that offers an excellent combination of accuracy, stability, and low power consumption. This device is part of the TL432 series, known for its reliability and performance in a wide range of applications. The TL432AQDBVRG4 is an ideal choice for designers who require a reference voltage source with tight specifications for their electronic circuits.

Key Features

  • Adjustable Output Voltage: The TL432AQDBVRG4 provides an adjustable output voltage that can be set from 1.24V to 18V with two external resistors. This feature allows for flexibility in various applications, accommodating different voltage requirements.
  • High Accuracy: With a typical temperature coefficient of only 50ppm/°C and an initial accuracy of 0.5%, this device ensures precise voltage reference over a wide temperature range, making it suitable for critical applications where precision is key.
  • Low Operational Current: The device operates with a minimal current in the range of 1mA to 100mA, ensuring energy-efficient performance in battery-operated devices.
  • Extended Temperature Range: The TL432AQDBVRG4 is designed to operate over an extended industrial temperature range from -40°C to 125°C, offering reliable performance in harsh environmental conditions.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads, which is beneficial in applications where output filtering is necessary.
  • Package: It comes in a small, surface-mount SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The TL432AQDBVRG4 is widely used in various electronic systems, including:

  • Power supplies
  • Battery chargers
  • Data converters
  • Portable electronics
  • Telecommunications
  • Automotive systems

As a product from Texas Instruments, a leader in semiconductor solutions, the TL432AQDBVRG4 represents a reliable and high-quality component for designers and engineers looking to enhance the performance of their electronic products. Its combination of features ensures that it can meet the needs of a broad spectrum of voltage reference applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1933 $50.2580
635+ $0.1586 $100.7110
980+ $0.1537 $150.6260
1,345+ $0.1487 $200.0015
1,740+ $0.1438 $250.2120
2,330+ $0.1289 $300.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess