EN
  • EN
  • DE

TL431LIBQDBZRQ1

Part No TL431LIBQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL431LIBQDBZRQ1TR,296-TL431LIBQDBZRQ1DKR,296-TL431LIBQDBZRQ1CT
Standard Package 3,000
Win Source Part Number 1122438-TL431LIBQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TL431LIBQDBZRQ1 CAD Model

Description

Product Overview: TL431LIBQDBZRQ1 - Texas Instruments

The TL431LIBQDBZRQ1 is a precision programmable reference from Texas Instruments, designed to offer a reliable solution for voltage regulation in a wide array of automotive and industrial applications. This versatile three-terminal shunt regulator diode features a guaranteed temperature stability over the entire operating temperature range. Its output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors.

The TL431LIBQDBZRQ1 comes in a small outline transistor (SOT-23) package, making it ideal for space-constrained applications. It is qualified for automotive applications, ensuring it meets the stringent requirements for reliability and performance under harsh conditions. This component is part of Texas Instruments' Quality - Automotive (Q1) series, reflecting its suitability for automotive systems such as engine control units, powertrain systems, and body electronics.

It provides a typical output impedance of 0.2 ohms, a feature that contributes to its stable operation and excellent transient response. The device operates over a current range of 1 to 100 mA, offering a flexible solution for various design needs. Moreover, the TL431LIBQDBZRQ1 boasts a low output noise voltage, which is critical for maintaining signal integrity in sensitive electronic circuits.

This shunt regulator is also characterized by its fast turn-on response, making it an excellent choice for power supply applications where quick startup times are essential. Additionally, it provides a typical temperature coefficient of only 50 ppm/°C, which ensures a consistent performance over its full temperature range of -40°C to 125°C.

In summary, the TL431LIBQDBZRQ1 from Texas Instruments is a robust, flexible, and precise voltage reference that is well-suited for automotive and industrial applications. Its programmability, stability, and compact form factor make it an excellent choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0568 $52.8400
120+ $0.8672 $104.0640
180+ $0.8401 $151.2180
250+ $0.8130 $203.2500
320+ $0.7859 $251.4880
430+ $0.7046 $302.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess