EN
  • EN
  • DE

TL431IDR

Part No TL431IDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032457-TL431IDR
Family Name TL431
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TL431IDR CAD Model

Description

Overview of Texas Instruments TL431IDR

The Texas Instruments TL431IDR is a precision programmable reference that offers the flexibility of a voltage reference with the precision of a voltage regulator. This highly versatile three-terminal shunt regulator can be found in a myriad of applications ranging from power supplies to battery chargers, where it provides a stable reference voltage and makes adjustments based on external feedback.

Key Features

  • Adjustable Output: The TL431IDR offers an output voltage range from 2.495 V to 36 V, which can be set using two external resistors.
  • High Accuracy: With a typical temperature drift of only 50 ppm/°C and a 0.5% initial tolerance, the device ensures precise voltage regulation for critical applications.
  • Low Operational Current: The device operates with a low current draw, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: The TL431IDR is designed to operate over a full industrial temperature range of -40°C to 85°C.
  • High Stability: It is capable of stable operation with capacitive loads, making it a reliable choice for complex systems.

Applications

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • Battery chargers
  • Motor control systems
  • Automotive systems

Package and Quality

The TL431IDR comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards, providing reliable performance in a wide range of environments and applications.

In conclusion, the Texas Instruments TL431IDR is a highly adaptable and precise shunt voltage reference that offers designers a reliable solution for maintaining voltage stability across a variety of electronic systems. Its ease of use, coupled with its robust feature set, makes it an essential component for any precision voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1520 $50.1600
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,960+ $0.1014 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,500 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess