EN
  • EN
  • DE

TL431BIDCKTE4

Part No TL431BIDCKTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1107829-TL431BIDCKTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TL431BIDCKTE4 CAD Model

Description

TL431BIDCKTE4 - Texas Instruments

The TL431BIDCKTE4 from Texas Instruments is a highly versatile three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This integrated circuit (IC) is commonly used in a wide array of applications, ranging from power supplies to voltage monitoring, and is a popular choice for designers due to its flexibility and reliability.

Key Features

  • Voltage Reference: The TL431BIDCKTE4 provides a reference voltage range from 2.495V to 36V with a typical output voltage of 2.5V, allowing for precise voltage regulation in various circuits.
  • Adjustable Output: The output voltage can be set to any value within the voltage range using two external resistors, providing designers with a high level of control over the output characteristics.
  • Low Output Noise: This device is designed to have low output noise, which is crucial for sensitive electronic applications where stability and accuracy are paramount.
  • Thermal Stability: The TL431BIDCKTE4 is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperature conditions.
  • High Precision: It offers excellent precision with a typical temperature drift of only 50 ppm/°C, which contributes to its consistent performance and suitability for precision applications.
  • Packaging: The device comes in a small outline integrated circuit (SC70) package, making it suitable for space-constrained applications.

Applications

The TL431BIDCKTE4 is a highly adaptable component used in various applications, including:

  • Adjustable power supplies
  • Voltage monitors
  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Automotive electronics
  • Consumer electronics

With its combination of flexibility, precision, and stability, the TL431BIDCKTE4 from Texas Instruments is an excellent choice for designers seeking a reliable voltage reference solution for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess