EN
  • EN
  • DE

TL4051AQDBZRG4

Part No TL4051AQDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268291-TL4051AQDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4051AQDBZRG4 CAD Model

Description

Product Overview: TL4051AQDBZRG4 from Texas Instruments

The TL4051AQDBZRG4 is a precision shunt voltage reference from Texas Instruments, designed for excellent stability and accuracy in a variety of applications. This component provides a fixed voltage reference of 1.225V with an impressive initial accuracy of 0.1% and a temperature coefficient of 50 ppm/°C (max) over the entire industrial temperature range of -40°C to 125°C.

Encased in a small SOT-23 (DBZ) package, the TL4051AQDBZRG4 is an ideal choice for space-constrained applications. Its low output noise and the ability to source or sink up to 10mA of output current make it versatile for high-performance analog circuits. The device operates with a supply voltage from 2.7V to 18V, allowing it to be used in a variety of systems without the need for an additional voltage regulator.

One of the key features of the TL4051AQDBZRG4 is its low dynamic impedance, ensuring stable reverse breakdown voltage accuracy throughout its operating range. This makes it suitable for precision applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable battery-powered devices where voltage precision is critical.

Furthermore, the TL4051AQDBZRG4 comes with a high-grade qualification from Texas Instruments, ensuring reliability and performance consistency. This product is designed to meet the stringent requirements of automotive and industrial applications, offering a robust solution for engineers looking to integrate a stable voltage reference into their designs.

Overall, the TL4051AQDBZRG4 is a high-quality, reliable component that provides a precise voltage reference with minimal deviation over temperature and load variations. Its compact form factor, combined with its impressive specifications, makes it an excellent choice for designers seeking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7278 $52.1892
33+ $3.0587 $100.9371
51+ $2.9631 $151.1181
70+ $2.8675 $200.7250
91+ $2.7719 $252.2429
121+ $2.4852 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess