EN
  • EN
  • DE

TL4050B10DCKR

Part No TL4050B10DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217627-TL4050B10DCKR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL4050B10DCKR CAD Model

Description

The TL4050B10DCKR is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various applications. This high-quality component is designed to maintain a fixed voltage reference of 1.024 volts, which is crucial for analog-to-digital conversions, battery monitoring, and voltage monitoring in a wide array of electronic systems.

Key Features

  • High Accuracy: The TL4050B10DCKR provides a precise voltage reference with a low temperature coefficient, ensuring minimal deviation across temperature variations.
  • Low Power Consumption: With its micro-power capability, this device is ideal for battery-powered and portable applications, where power efficiency is paramount.
  • Stable and Reliable: The voltage reference is highly immune to external disturbances, offering a stable output even under fluctuating supply voltages and load conditions.
  • Wide Operating Range: This component operates over a broad range of currents, making it versatile for various circuit configurations.
  • Small Form Factor: The SC-70 package is compact, saving valuable board space in space-constrained applications.

Applications

The TL4050B10DCKR is ideal for a multitude of applications that require a stable and accurate reference voltage. These include:

  • Data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial instrumentation
  • Automotive electronics
  • Power supply monitoring

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TL4050B10DCKR is supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools. This ensures that engineers can confidently integrate this voltage reference into their designs, with the backing of TI's expert support and reliability.

Ordering Information

The TL4050B10DCKR is available in a 5-pin SC-70 package and is provided in tape and reel form for automated assembly processes. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess