EN
  • EN
  • DE

TL4050A50IDBZRG4

Part No TL4050A50IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268265-TL4050A50IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL4050A50IDBZRG4 CAD Model

Description

Product Overview: TL4050A50IDBZRG4

The TL4050A50IDBZRG4 is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. Designed for use in situations where a stable reference voltage is crucial, this component is ideal for high-end industrial and commercial systems.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 5.0V, which is suitable for a wide range of applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • High Accuracy: With an impressive initial accuracy level, the TL4050A50IDBZRG4 ensures reliable performance in critical systems where precision is paramount.
  • Low Temperature Coefficient: Temperature fluctuations have minimal impact on the voltage reference, making it suitable for environments with varying thermal conditions.
  • Low Dropout Voltage: This feature allows the voltage reference to maintain stable output even with minimal differences between the supply voltage and the reference voltage.
  • Wide Operating Current Range: The device can function across a broad range of operating currents, enhancing its versatility in different circuit configurations.
  • Small Form Factor: Housed in a compact package, the TL4050A50IDBZRG4 saves valuable space on the PCB and is suitable for space-constrained applications.

Applications

The TL4050A50IDBZRG4 is designed for use in a variety of applications where a stable and accurate reference voltage is necessary. It's commonly employed in:

  • Precision data acquisition systems
  • Industrial control systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TL4050A50IDBZRG4 is built to meet stringent industry standards, ensuring performance and longevity in demanding applications.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess