EN
  • EN
  • DE

TL3844D

Part No TL3844D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR BST FLYBK CM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL3844
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268252-TL3844D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL3844D CAD Model

Description

Product Overview: TL3844D Pulse-Width-Modulation (PWM) Controller

The TL3844D from Texas Instruments is a versatile Pulse-Width-Modulation (PWM) controller, specifically designed for power supply control and regulation. This integrated circuit is part of the TL384x series, which are known for their flexibility and reliability in managing power supplies across a wide range of applications.

Key Features

  • Adjustable Switching Frequency: The TL3844D offers a programmable switching frequency that can be set from 1 kHz to 500 kHz, allowing designers to optimize their power supply design for efficiency or component size.
  • Low Start-Up Current: With a start-up current of just 0.2 mA, the TL3844D is energy-efficient from the moment power is applied, contributing to the overall efficiency of the power supply.
  • Internal Error Amplifier: An integrated error amplifier with a low output impedance makes it easier to achieve stable voltage or current regulation, which is critical for consistent power supply performance.
  • Internal Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage level, protecting the system and enhancing safety.
  • Current-Mode Control: This feature provides excellent output voltage regulation, fast transient response, and simplified loop compensation.

Applications

The TL3844D is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for communication devices
  • LED drivers

Package and Quality

The TL3844D is available in multiple package options, including the standard 8-pin SOIC and PDIP, providing flexibility for different PCB layouts and assembly processes. Texas Instruments' commitment to quality means that the TL3844D is manufactured to the highest standards, ensuring reliable performance in even the most demanding situations.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and design simulation tools to facilitate the integration of the TL3844D into their projects.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess