EN
  • EN
  • DE

TL3842DRE4-8

Part No TL3842DRE4-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 212957-TL3842DRE4-8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3842DRE4-8 CAD Model

Description

Introducing the TL3842DRE4-8 PWM Controller from Texas Instruments

The TL3842DRE4-8 is a versatile Pulse Width Modulation (PWM) controller designed by Texas Instruments to cater to a wide array of power supply applications. This high-performance integrated circuit is engineered to offer exceptional control for switched-mode power supplies, providing efficient energy conversion for electronics ranging from consumer devices to industrial equipment.

With its precise voltage reference of 5% at 1kHz, the TL3842DRE4-8 ensures accurate and stable operation, making it a reliable choice for critical applications. The device operates at a frequency of up to 500kHz, allowing for smaller-sized components and reduced system size, which is particularly beneficial for compact power supply designs.

The TL3842DRE4-8 boasts an array of features that enhance its performance and ease of use. It includes an error amplifier, a regulator, an oscillator, a PWM comparator, a shutdown circuit, and an under-voltage lockout protection. These built-in functionalities streamline the design process, reduce external component count, and minimize the overall footprint of the power supply circuit.

One of the key benefits of this PWM controller is its current-mode operation, which provides improved response to load transients and simplifies loop compensation. The current-mode control also helps in limiting inrush current, thereby enhancing system reliability and longevity.

Additionally, the TL3842DRE4-8 features automatic feed-forward compensation and a programmable dead-time control, giving designers the flexibility to optimize their power supply for specific applications. The device's thermal shutdown and over-current protection mechanisms further safeguard the system against potential damage caused by excessive heat or current.

Available in a compact 14-pin SOIC package, the TL3842DRE4-8 is designed for surface-mount technology, making it suitable for automated assembly processes. Its industrial-grade operating temperature range from -40°C to 85°C ensures that it can withstand harsh environments, maintaining performance and reliability.

In summary, the TL3842DRE4-8 PWM Controller from Texas Instruments stands out as a high-quality, feature-rich solution for designers seeking to create efficient, stable, and compact power supplies for a broad range of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4824 $50.6520
255+ $0.3959 $100.9545
395+ $0.3835 $151.4825
540+ $0.3711 $200.3940
700+ $0.3588 $251.1600
935+ $0.3216 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess