Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL2845
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268156-TL2845D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2845D CAD Model

Description

Introducing the TL2845D PWM Controller from Texas Instruments

The TL2845D from Texas Instruments is a versatile Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This device offers an optimal solution for managing and controlling power distribution in electronic systems, ensuring efficiency and reliability.

Key Features

  • Flexible Operation Modes: The TL2845D can operate in both current-mode and voltage-mode PWM, providing designers with flexibility in their power supply designs.
  • High Performance: With a wide operating frequency range, this controller can be tuned for various applications, from low-noise environments to high-efficiency power supplies.
  • Efficient Power Management: The device includes an error amplifier, a regulator, an oscillator, a PWM comparator with a dead-time control, and a totem-pole output stage capable of sourcing or sinking high current.
  • Protection Features: It incorporates under-voltage lockout, thermal shutdown, and over-current protection, ensuring the longevity and safety of your power supply system.
  • Adjustable Dead-Time Control: This feature allows for precise control over the power stage to optimize efficiency and reduce electromagnetic interference (EMI).

Applications

The TL2845D is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D audio amplifiers

Technical Specifications

Key specifications of the TL2845D include an input voltage range that supports various supply voltages, a standard operating temperature range, and a robust packaging that ensures reliable operation even in challenging conditions.

Design Support

Texas Instruments provides comprehensive design support for the TL2845D, including detailed datasheets, application notes, and reference designs. Engineers can access a wealth of resources to accelerate the design process and achieve an optimal power management solution.

Whether you're designing a power supply for consumer electronics, industrial systems, or automotive applications, the TL2845D PWM Controller from Texas Instruments is a reliable and efficient choice that can meet your design requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
Renesas Electronics America
Digital-DC™ Controller with Drivers and POLA/DOSA Trim | IC REG CTRLR BUCK PMBUS 36QFN
Need more? Email Us
ECAD model for ZL2005PALRFT
Microchip Technology
BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $2.7577
ECAD model for MIC38C43XYM
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
ON Semiconductor
HIGH PERFORMANCE ZERO VOLTAGE SWITCH RESONANT MODE CONTROLLERS | IC REG CTRLR FLYBACK 16SOIC
Need more? Email Us
ECAD model for MC34067DW
Renesas Electronics America
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 20QFN
Need more? Email Us
ECAD model for ISL6558CRZ
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5 / DC/DC Cntrlr Single-OUT Step Up 690kHz 5-Pin SOT-23 T/R
Lowest to $1.8278
ECAD model for S-8357N50MC-O3JT2G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3899 $62.5455
100+ $1.1405 $114.0500
155+ $1.1049 $171.2595
210+ $1.0692 $224.5320
275+ $1.0335 $284.2125
365+ $0.9267 $338.2455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,750 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention