EN
  • EN
  • DE

TL2844DRG4

Part No TL2844DRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT-MODE PWM CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Mounting SMD
Win Source Part Number 1268152-TL2844DRG4
Manufacturer Homepage www.ti.com
Family Name TL2844
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2844DRG4 CAD Model

Description

Introducing the TL2844DRG4 PWM Controller from Texas Instruments

The TL2844DRG4 is a versatile Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TL284x series, which are known for their reliability and performance in various applications. The TL2844DRG4 is particularly suitable for power supply systems that require an efficient and precise control method.

Key Features

  • Adjustable Switching Frequency: The TL2844DRG4 offers a programmable switching frequency from 1 kHz to 500 kHz, allowing designers to optimize their power supply design for efficiency or for the size of the power-handling components.
  • High-Performance Operation: With a 1A peak current capability, this PWM controller can drive a high-power MOSFET or IGBT directly, which simplifies the design and reduces external component count.
  • Voltage Feedforward Compensation: This feature provides enhanced response to input voltage variations, thus improving the overall performance of the power supply under different conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The TL2844DRG4 is engineered to be a flexible solution for a wide array of power management applications. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Offline Power Converters
  • Battery Chargers
  • Power Supply Over-Voltage Protection Circuits

Package and Availability

The device is offered in a slim 16-pin SOIC package, which is suitable for space-constrained applications. The TL2844DRG4 is designed to meet the rigorous demands of industrial and commercial power supply designs and is widely available through Texas Instruments' distribution network.

In summary, the TL2844DRG4 PWM controller from Texas Instruments stands out as a robust, efficient, and flexible component that can be the backbone of a variety of power supply systems. Its comprehensive feature set and adaptability make it an excellent choice for engineers looking to create reliable and high-performance power solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess