The TL2575-15IKV from Texas Instruments is a robust and versatile integrated circuit designed to provide a reliable power management solution for a wide range of applications. This efficient step-down (buck) voltage regulator offers a fixed output voltage of 15V, capable of delivering up to 1A of continuous output current to your device.
Key Features:
- Output Voltage: Fixed 15V regulated output, ideal for consistent power supply requirements.
- Output Current: Capable of providing up to 1A of continuous current, suitable for a variety of moderate power needs.
- High Efficiency: Integrated switch allows for up to 90% efficient operation, minimizing heat generation and power loss.
- Thermal Shutdown Protection: In-built thermal protection ensures the device operates within safe temperature limits, preventing damage from overheating.
- Overcurrent Protection: The circuit includes overcurrent protection to safeguard against excessive power draw and potential damage.
- Voltage Input Range: Wide input voltage range from 4.75V to 40V, accommodating a variety of power sources and conditions.
- Simple Design: Requires minimal external components for ease of design and implementation into your projects.
- Adjustable Version Available: For applications requiring different output voltages, an adjustable version is also available to tailor the output as needed.
Applications:
The TL2575-15IKV is well-suited for a diverse array of applications, including but not limited to:
- Industrial controls
- Consumer electronics
- Telecommunications equipment
- Computer peripherals
- Power management for embedded systems
With its robust feature set and reliable performance, the TL2575-15IKV from Texas Instruments is an excellent choice for designers seeking a straightforward, efficient, and dependable power regulation solution. Its versatility and ease of use make it a go-to component for both prototyping and mass production in a variety of technological fields.