EN
  • EN
  • DE

TL16C550DZQS

Part No TL16C550DZQS
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727830-TL16C550DZQS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550DZQS CAD Model

Description

Product Overview: TL16C550DZQS from Texas Instruments

The TL16C550DZQS is a high-performance, asynchronous communications element (ACE) that provides an efficient serial communication interface for computers and microcontrollers. Manufactured by Texas Instruments, a leader in semiconductor design and production, this integrated circuit is part of their TL16C550 series, which are known for their reliability and advanced features in UART (Universal Asynchronous Receiver/Transmitter) technology.

Key Features

  • Enhanced UART Functions: The TL16C550DZQS offers a range of enhanced UART functions including a FIFO (First In, First Out) buffer that significantly reduces the potential for data overrun by storing multiple characters from the host system.
  • Flexible Baud Rate Generator: This product supports a wide range of data transmission speeds, making it adaptable to various communication requirements.
  • Automatic Flow Control: It includes built-in hardware support for automatic flow control, using Xon/Xoff or RTS/CTS, to prevent loss of data in high-speed communications.
  • Programmable Word Lengths: The TL16C550DZQS can be programmed for 5, 6, 7, or 8-bit character lengths, accommodating a variety of data formats and ensuring compatibility with a broad range of applications.
  • Low Power Consumption: As with many Texas Instruments products, this device is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The TL16C550DZQS is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing
  • Automotive diagnostics and telematics

Quality and Support

Texas Instruments provides comprehensive technical support for the TL16C550DZQS, including detailed datasheets, application notes, and a responsive customer service team. Additionally, the product is fabricated in a QSOP (Quarter Size Outline Package), which ensures a compact footprint while allowing for thermal efficiency and ease of integration into various system designs.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5506 $53.2590
35+ $2.9133 $101.9655
54+ $2.8222 $152.3988
74+ $2.7312 $202.1088
95+ $2.6402 $250.8190
127+ $2.3670 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess