EN
  • EN
  • DE

TL16C550CPFBG4

Part No TL16C550CPFBG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Rate 1 Mbps
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Current 8 mA
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 8 mA
Number of Channels 1
Number of Pins 48
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Weight 137.410139 mg
Win Source Part Number 1099527-TL16C550CPFBG4
Categories Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL16C550CPFBG4 CAD Model

Description

TL16C550CPFBG4 UART Serial Interface IC

The TL16C550CPFBG4 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from Texas Instruments. This device is part of the TL16C550 series, which is designed to meet the demanding requirements of today's advanced communication systems.

Key Features:

  • Asynchronous Communication: The TL16C550CPFBG4 facilitates serial communication by converting data between parallel and serial forms, making it ideal for interfacing with peripheral devices or networks.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive, this IC can handle high-speed data transfers while reducing the load on the system CPU.
  • Programmable Baud Rate: Users can configure the baud rate generator to select a wide range of baud rates, allowing for flexible communication speeds.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, which helps prevent data loss during high-speed transfers.
  • Modem Control Capability: It includes modem control functions, making it suitable for modem interface applications.
  • Industrial Temperature Range: The TL16C550CPFBG4 operates over an industrial temperature range, ensuring reliability in various environments.
  • Power Management: Enhanced power management features reduce power consumption during idle periods, making it an energy-efficient choice for portable and power-sensitive applications.

Applications:

The TL16C550CPFBG4 is versatile and can be used in a variety of applications, including:

  • Point-of-Sale (POS) Systems
  • Network Servers and Routers
  • Industrial Control Systems
  • Computer Peripheral Interfaces
  • Telecommunication Equipment

Package and Quality:

This UART IC is available in a 48-pin LQFP (Low-Profile Quad Flat Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TL16C550CPFBG4 is no exception, ensuring reliable performance for critical communication tasks.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess