EN
  • EN
  • DE

TL16C550CIPTG4

Part No TL16C550CIPTG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 212945-TL16C550CIPTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550CIPTG4 CAD Model

Description

Overview of TL16C550CIPTG4 UART from Texas Instruments

The TL16C550CIPTG4 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to meet the demanding requirements of today's advanced communication systems. This integrated circuit provides enhanced UART functions with a 16-byte FIFO to significantly reduce the load on the system CPU, making it an ideal choice for applications requiring high-speed serial data communication.

Key Features

  • Asynchronous Communication: The TL16C550CIPTG4 supports asynchronous serial communication, which is widely used for connecting various peripherals like modems, sensors, and microcontrollers.
  • Enhanced FIFO: With a 16-byte FIFO for both transmit and receive, this UART can handle high data rates and reduce the chance of data overrun, ensuring more reliable communication.
  • Programmable Baud Rate: The device offers a programmable baud rate generator, allowing for precise adjustment of data transfer speeds to match specific system requirements.
  • Flexible Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, giving developers the flexibility to choose the format that best suits their communication protocol.
  • Modem Control Capability: This UART includes full modem control capabilities, making it suitable for establishing serial connections with modems and other similar devices.
  • Industrial Temperature Range: The TL16C550CIPTG4 operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications

The TL16C550CIPTG4 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL16C550CIPTG4 is no exception. This product is designed to meet the rigorous standards of industrial and commercial applications, ensuring both durability and dependability for critical communication tasks.

With its robust feature set and Texas Instruments' reputation for quality, the TL16C550CIPTG4 UART is an excellent choice for designers looking to implement efficient and reliable serial communication in their next project.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9253 $55.4024
18+ $5.6823 $102.2814
28+ $5.5048 $154.1344
38+ $5.3272 $202.4336
49+ $5.1496 $252.3304
65+ $4.6169 $300.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess