EN
  • EN
  • DE

TL1453CD

Part No TL1453CD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL PULSE-WIDTH-MODULATION CONTROL CIRCUIT | IC REG CTRLR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 1kHz ~ 500kHz
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TL1453
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1268069-TL1453CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1453CD CAD Model

Description

The TL1453CD from Texas Instruments is a versatile integrated circuit designed for dual pulse-width-modulation (PWM) control. This component is an essential piece for managing power in a wide array of electronic systems, particularly in switch-mode power supplies. The TL1453CD offers the efficiency and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

Key Features

  • Integrated dual PWM controllers
  • Wide operating range: 3.6 V to 40 V
  • Up to 500 kHz operation frequency
  • Independent shutdown for each controller
  • Undervoltage lockout for both channels
  • Cross-conduction protection
  • Trimmed oscillator for precise frequency control
  • Error amplifiers with low output impedance

The TL1453CD is designed with the intent to simplify circuit design and improve overall system performance. It contains two error amplifiers, an adjustable oscillator, a dead-time control comparator, a high-current totem-pole dual-output driver, and an under-voltage lockout circuit. These features make the TL1453CD highly adaptable to a variety of power control and conversion applications.

Applications

This dual PWM controller is ideal for a range of applications, including:

  • DC-to-DC converters
  • Off-line power supplies
  • Motor control circuits
  • Class-D audio amplifiers
  • Battery chargers

With its dual-channel capability, the TL1453CD can manage complex power management tasks, ensuring efficient operation and energy savings. Its high-frequency operation capability allows for smaller passive components, resulting in a more compact and cost-effective power supply design.

The TL1453CD is available in a standard 16-pin SOIC package, which ensures easy integration into a wide range of electronic systems. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking to implement advanced power management solutions.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8293 $53.6102
32+ $3.1420 $100.5440
50+ $3.0439 $152.1950
68+ $2.9457 $200.3076
88+ $2.8475 $250.5800
118+ $2.5529 $301.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess