EN
  • EN
  • DE

TL1451CN

Part No TL1451CN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SUAL PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BCK/BST/FLYBK 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6V ~ 50V
Switching Frequency 1kHz ~ 500kHz
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number TL1451
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1268064-TL1451CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451CN CAD Model

Description

The TL1451CN, a product of Texas Instruments, is a dual-channel Pulse-Width Modulation (PWM) controller integrated circuit designed to deliver efficient power management and regulation for a variety of applications. This component is particularly well-suited for switch-mode power supplies (SMPS), where it helps to provide a stable and efficient conversion of electrical power.

Key Features

  • Dual Output Channels: The TL1451CN features two PWM outputs that allow for the control of two power stages, enabling the design of complex power supply systems.
  • Wide Operating Frequency: With an operating frequency range that can be adjusted from 100 kHz to 500 kHz, designers have the flexibility to optimize their power supply for performance or for reduced size and cost of the magnetic components.
  • Adjustable Dead-Time Control: This function provides better control over the power stage, improving efficiency and reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing damage to the circuit components.
  • Soft-Start Function: The soft-start capability prevents current surges during startup, contributing to the longevity of the power supply and the end application.

Applications

The TL1451CN is versatile and can be used in a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • AC to DC power supplies
  • Telecommunication equipment
  • Industrial power systems

Package and Reliability

Encased in a standard PDIP (Plastic Dual In-line Package), the TL1451CN is designed for through-hole mounting, which is ideal for prototyping and production in traditional circuit board designs. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is built to meet high industry standards, ensuring performance and durability in demanding conditions.

Conclusion

With its advanced features and robust design, the TL1451CN from Texas Instruments stands out as an excellent choice for engineers and designers looking to create reliable and efficient power management solutions. Its adaptability across various applications demonstrates its utility as a fundamental component in modern electronics.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess