Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6V ~ 50V
Switching Frequency 1kHz ~ 500kHz
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TL1451
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268063-TL1451AMDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451AMDREP CAD Model

Description

Introducing the Texas Instruments TL1451AMDREP Dual Output Controller

The TL1451AMDREP from Texas Instruments is a versatile and robust dual output controller designed for power supply systems that require a high degree of precision and efficiency. This advanced controller is part of the TL1451A series, which is known for its reliability and performance in a wide range of applications, including industrial, automotive, and telecommunication systems.

The TL1451AMDREP is engineered to manage and optimize dual-output or two-phase power supply systems. It incorporates two pulse-width-modulation (PWM) controllers, each of which can be operated independently or synchronized, providing flexibility for various power management strategies. The device operates with an input voltage range that allows for broad application coverage. Moreover, its switching frequency can be programmed to suit specific system requirements, enhancing its adaptability to different designs and applications.

One of the key features of the TL1451AMDREP is its ability to provide precise regulation, thanks to its internal reference voltage. This accuracy ensures that the power supply delivers a consistent output, which is crucial for the stability and performance of sensitive electronic components. Additionally, the device includes a range of built-in protection features, such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, which safeguard the system against various fault conditions, enhancing the product's reliability and longevity.

The TL1451AMDREP is also designed with the end-user in mind. It comes in a compact package that is suitable for space-constrained applications, while still offering the robustness expected from Texas Instruments' products. The controller's pinout is thoughtfully laid out to simplify the PCB design process, making it easier for engineers to integrate the device into their systems.

In summary, the Texas Instruments TL1451AMDREP is a high-performance dual output controller that provides designers with a powerful tool for creating efficient, reliable, and precise power supply systems. Its programmability, protection features, and design optimization make it an excellent choice for a wide array of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/FLYBK 16TQFN
Lowest to $6.2815
ECAD model for MAX17596ATE+T
Richtek USA Inc.
IC REG CTRLR BUCK 10WDFN
Lowest to $0.3930
ECAD model for RT8237CZQW
Richtek USA Inc.
IC REG CTRLR BUCK 10WDFN
Lowest to $0.4902
ECAD model for RT8237AZQW
Maxim Integrated
Need more? Email Us
ECAD model for MAX649EPA+
Supertex, Inc
High-Voltage Current-Mode PWM Controller
Lowest to $12.4799
ECAD model for HV9112NG
Richtek USA Inc.
Programmable Frequency Synchronous Buck PWM Controller
Lowest to $19.3807
ECAD model for RT9232B
Analog Devices Inc.
Lowest to $6.0412
ECAD model for ADP1823ACPZ
Texas Instruments
Current Mode PWM Controller
Lowest to $61.5707
ECAD model for 5962-8670402PA
Maxim Integrated
5V/3.3V/3V/Adjustable-Output, Step-Up/Step-Down DC-DC Converters
Need more? Email Us
ECAD model for MAX877CPA

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1020 $63.0600
65+ $1.7248 $112.1120
105+ $1.6709 $175.4445
140+ $1.6169 $226.3660
180+ $1.5631 $281.3580
240+ $1.4013 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention