Product Overview: TL074ACN
The TL074ACN, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance quad operational amplifier integrated circuit (IC) that stands out in the electronics market for its remarkable features and versatility. This product is an essential component for designers and engineers looking to develop systems with analog functionality.
Key Specifications
- Device Type: Quad Operational Amplifier
- Package Type: DIP (Dual In-line Package)
- Pin Count: 14
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: Typically ±15V (Range from ±7V to ±36V)
- Slew Rate: Typically 13 V/µs
- Input Offset Voltage: Typically 3 mV
- Low Noise: En = 18 nV/√Hz
Performance and Applications
The TL074ACN offers a blend of high-speed performance, low noise, and low-power consumption, making it an ideal choice for a wide range of applications. Its JFET input stage ensures low input bias and offset currents, which is critical for precision amplification tasks. The high slew rate enhances its capability to handle fast signals without significant distortion, which is especially valuable in audio processing, active filters, and fast signal amplifiers.
With its robust design, the TL074ACN is suitable for various applications, including professional audio equipment, mixers, and studio equipment. It is also commonly used in analog signal processing circuits, such as filters and amplifiers, in instrumentation, and control systems. Moreover, its wide operating voltage range and temperature stability make it a reliable choice for industrial and automotive applications that demand consistent performance under challenging conditions.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TL074ACN is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and longevity in the field. Whether you are designing a sophisticated audio interface or a precise measurement instrument, the TL074ACN from Texas Instruments is a component you can trust to deliver exceptional performance.