The TIL311 from Texas Instruments is a high-quality, alphanumeric display module designed for a wide range of digital applications. This self-contained, smart display comes with an integrated logic circuit that allows it to directly interface with data sources such as microprocessors or microcontrollers without the need for additional drivers or external components.
Key Features
- Integrated Logic: The TIL311 includes built-in logic for decoding hexadecimal to seven-segment display, simplifying the design and reducing component count.
- Bright LED Display: It features a bright and clear LED readout, which is easily visible even in well-lit conditions.
- Direct Interface Capability: With its inherent logic, it can directly connect to 4-bit binary or BCD data sources, providing immediate visual data representation without additional hardware.
- Latched Inputs: The module includes data latches which hold the display constant once data is entered, ensuring stable and flicker-free visual output.
- Character Set: It can display all 16 hexadecimal digits (0-9, A-F), making it versatile for various digital applications.
- Supply Voltage: The TIL311 operates at a standard TTL supply voltage, making it compatible with most digital systems.
Applications
The TIL311 is suitable for use in a variety of applications, including:
- Computer systems and servers
- Instrumentation panels
- Industrial control systems
- Debugging and diagnostic equipment
- Education and training kits
Product Specifications
| Parameter |
Value |
| Display Type |
7-Segment LED |
| Character Format |
Hexadecimal |
| Supply Voltage |
5V (TTL Compatible) |
| Operating Temperature |
0°C to +70°C |
| Mounting Type |
Through Hole |
The TIL311 is an excellent choice for designers and engineers who require a reliable, easy-to-use display module for their digital systems. Its robust design, integrated functionality, and ease of use make it a go-to component for a variety of electronic projects.