EN
  • EN
  • DE

TIL124

Part No TIL124
Manufacturer Texas Instruments
Catalog Optoisolators - Transistor, Photovoltaic Output
Description TRANSISTOR OUTPUT OPTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 115 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 684679-TIL124
Ultra Librarian 3D Model Ultra Librarian TIL124 CAD Model

Description

The TIL124 from Texas Instruments is a high-quality optocoupler that offers a robust solution for electrically isolating signal paths between two different voltage systems. This component is designed to ensure signal integrity and prevent high voltages on one side of the circuit from affecting the other. The TIL124 is an essential device in various applications, including industrial control systems, power supply units, and digital communication interfaces.

Key Features

  • Electrical Isolation: The TIL124 provides excellent isolation between input and output, with an isolation voltage typically rated at several kilovolts. This ensures safe operation even in high-voltage environments.
  • High-Speed Switching: With fast response times, the TIL124 is well-suited for applications requiring quick signal transmission without delays.
  • Low Power Consumption: It operates efficiently with low power requirements, making it ideal for power-sensitive designs.
  • Versatility: The TIL124 can be used in a wide range of applications due to its compatibility with various input and output signal levels.
  • Durability: Texas Instruments is known for its reliable and durable components, and the TIL124 is no exception, ensuring a long operational life.

Applications

  • Isolation of digital signals between circuits with different voltage levels
  • Signal transmission across an electrical barrier
  • Protection of sensitive circuits from high voltage transients
  • Use in systems requiring compliance with safety standards

Technical Specifications

The TIL124 optocoupler incorporates a light-emitting diode (LED) optically coupled to a silicon phototransistor, which allows for the transfer of electrical signals while maintaining electrical isolation. The typical forward current for the LED is around 10mA, and the device can operate in a wide temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality components that meet rigorous industry standards. The TIL124 optocoupler is manufactured with this commitment in mind, providing designers and engineers with a dependable solution for their isolation needs.

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess