Product Overview: TIBPAL22V10CNT
The TIBPAL22V10CNT is a versatile programmable logic device (PLD) from Texas Instruments, designed to deliver high-speed performance and a wide range of customization options for various digital logic applications. This device is part of the TIBPAL series, which stands for Texas Instruments Bipolar Programmable Array Logic, indicating its bipolar technology foundation that ensures reliable operation and efficient power consumption.
Key Features
- Programmable Logic Type: The TIBPAL22V10CNT is based on the PAL (Programmable Array Logic) architecture, which offers a fixed OR array and a programmable AND array, enabling the implementation of complex combinational logic circuits.
- High-Speed Performance: This device is engineered to provide swift propagation delays and high-frequency operation, making it suitable for critical timing applications.
- Output Configuration: It features 10 outputs that can be programmed as registered or combinatorial, giving designers the flexibility to tailor the device to their specific needs.
- Input/Output Pins: The TIBPAL22V10CNT is equipped with 24 pins in total, which include 14 dedicated input pins and 10 input/output pins, allowing for versatile interfacing with other components in a system.
- Programmability: Users can program the internal logic configuration of the device using a PAL programmer, enabling the customization of logic functions to match specific application requirements.
Applications
The TIBPAL22V10CNT is suitable for a wide array of applications where custom logic solutions are required. Its high-speed and flexible nature make it ideal for use in:
- Automotive systems
- Industrial control systems
- Communication equipment
- Data processing devices
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TIBPAL22V10CNT is no exception. It is manufactured to meet high standards of reliability and is subjected to rigorous testing to ensure its performance under various conditions. This ensures that designers can confidently integrate this PLD into their systems, knowing it will operate as intended even in demanding environments.