Overview of TIBPAL20R4-10CNT
The TIBPAL20R4-10CNT is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This PAL device is part of the TIBPAL series, which is known for its reliability and flexibility in various digital logic applications. With its programmable nature, the TIBPAL20R4-10CNT allows for the customization of logic functions to meet specific design requirements, making it an ideal choice for system designers looking to optimize their digital circuit designs.
Key Features
- Programmable Logic Device: The TIBPAL20R4-10CNT is a user-programmable logic device that can be configured to implement a wide range of logic functions, including combinational and sequential circuits.
- High-Speed Performance: With a 10 ns maximum propagation delay, this device ensures rapid signal processing, which is crucial for applications requiring high-speed operations.
- Pin Compatibility: The device is pin-compatible with standard 24-pin dual in-line packages (DIPs), making it easy to integrate into existing circuit boards without the need for extensive redesigns.
- Low Power Consumption: Designed with power efficiency in mind, the TIBPAL20R4-10CNT minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Electrical Erasability: The electrically erasable technology allows for the reprogramming of the device, providing flexibility and ease of use during the development phase and beyond.
Applications
The versatility of the TIBPAL20R4-10CNT makes it an excellent choice for a variety of applications, including:
- Automotive systems
- Industrial controls
- Communication equipment
- Data processing systems
- Custom logic circuit implementations
Technical Specifications
Some of the technical specifications for the TIBPAL20R4-10CNT include:
- Supply Voltage (VCC): 5V ± 10%
- Operating Temperature Range: 0°C to 70°C
- Number of Logic Gates: 10
- Number of I/O Pins: 14
- Package Type: 24-pin DIP
Overall, the TIBPAL20R4-10CNT from Texas Instruments is a robust and versatile PAL device that offers designers the flexibility to create complex logic functions with high-speed performance and low power consumption.