The TIBPAL16R4-12MWB is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is widely recognized for providing solutions that combine the flexibility of software programmability with the speed and reliability of fixed-function logic devices.
Key Features
- Speed: The TIBPAL16R4-12MWB boasts a maximum propagation delay of 12ns, making it suitable for high-speed applications that require quick response times.
- Logic Elements: It contains a matrix of AND gates and a set of programmable OR gates that can be configured to perform a wide variety of logic functions.
- Programmability: The device is user-programmable, allowing for customization to meet specific design requirements. This feature provides designers with the flexibility to adapt to changes in system design without the need for hardware revisions.
- I/O Pins: Equipped with a versatile set of input and output pins, the TIBPAL16R4-12MWB can interface with a wide range of other digital components within a system.
- Power Consumption: It is designed for low power consumption, which is critical for battery-powered or energy-efficient applications.
Applications
The TIBPAL16R4-12MWB is ideal for use in various applications that require custom logic solutions. These include, but are not limited to:
- Automotive systems
- Industrial controls
- Telecommunications equipment
- Data processing devices
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16R4-12MWB is no exception. This device undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers in various industries.
Technical Specifications
| Parameter |
Value |
| Propagation Delay (Max) |
12ns |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
MWB (Surface Mount) |
| Supply Voltage |
5V ± 10% |
In conclusion, the TIBPAL16R4-12MWB from Texas Instruments is a versatile, high-speed programmable logic device that can be used in a myriad of applications where custom logic solutions are required. Its low power consumption and programmable nature make it a valuable component for any digital system design.