EN
  • EN
  • DE

THVD1512DGS

Part No THVD1512DGS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10VSSOP  /  1/1 Transceiver Full RS485 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 500kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number THVD1512
Other Names 296-47936
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261271-THVD1512DGS
Ultra Librarian 3D Model Ultra Librarian THVD1512DGS CAD Model

Description

The THVD1512DGS is a state-of-the-art half-duplex RS-485 transceiver designed by Texas Instruments to facilitate reliable communication in industrial environments. This transceiver is capable of operating over a single power supply ranging from 3.3V to 5V, making it versatile for various application requirements.

Key Features

  • Wide Supply Voltage Range: The device supports a broad power supply range, accommodating 3.3V to 5V operations, which ensures compatibility with both legacy and modern industrial systems.
  • Extended Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 125°C, making it ideal for harsh industrial environments.
  • High-Speed Data Transfer: The THVD1512DGS facilitates high-speed data transfer rates up to 50 Mbps, enabling efficient communication for time-sensitive applications.
  • Robust ESD Protection: It features robust Electrostatic Discharge (ESD) protection exceeding IEC 61000-4-2 (Level 4) standards, which ensures resilience against electrical disturbances.
  • Bus-Pin Fault Protection: The device offers bus-pin fault protection up to ±18V, providing an extra layer of safety against incorrect wiring and voltage spikes.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered and energy-conscious applications.
  • Small Package Size: The compact 8-pin SOIC package allows for a smaller footprint on the PCB, which is beneficial for space-constrained designs.

Applications

The THVD1512DGS is suitable for a wide range of applications, including industrial control systems, building automation, HVAC systems, and networked communication devices. Its robustness and reliability make it an excellent choice for any system requiring a high level of data integrity and noise immunity in electrically noisy environments or over long cable runs.

Conclusion

In summary, the THVD1512DGS from Texas Instruments is an exceptional RS-485 transceiver that combines high-speed data transfer, energy efficiency, and robust protection features. It is engineered to meet the stringent demands of industrial communication networks, ensuring reliable performance in the most challenging conditions.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0937 $53.2181
30+ $3.3589 $100.7670
47+ $3.2540 $152.9380
64+ $3.1490 $201.5360
83+ $3.0440 $252.6520
110+ $2.7292 $300.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,807 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess