EN
  • EN
  • DE

THVD1450DGKR

Part No THVD1450DGKR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS485 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Family Name THVD1450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-THVD1450DGKRCT, 296-THVD1450DGKRDKR, 296-THVD1450DGKRTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851429-THVD1450DGKR
Ultra Librarian 3D Model Ultra Librarian THVD1450DGKR CAD Model

Description

Product Overview: Texas Instruments THVD1450DGKR

The Texas Instruments THVD1450DGKR is a robust, versatile, and high-performance RS-485 transceiver designed to meet the demanding requirements of industrial communication systems. This transceiver is part of TI's interface portfolio, engineered to facilitate reliable data transmission over long distances and in electrically noisy environments.

The THVD1450DGKR is characterized by its high ESD (Electrostatic Discharge) protection, which exceeds ±16 kV IEC 61000-4-2 (air-gap discharge) and ±8 kV IEC 61000-4-2 (contact discharge), providing a significant level of immunity against electrical disturbances. This feature is crucial for applications in industrial settings where equipment is susceptible to such disruptions.

With a wide supply voltage range of 3.3V to 5V, the THVD1450DGKR offers designers the flexibility to integrate the transceiver into various system architectures without the need for additional level-shifting components. Its low power consumption makes it suitable for battery-powered and energy-efficient applications, while the wide common-mode voltage range ensures signal integrity under diverse operating conditions.

The device supports data rates up to 50 Mbps, making it suitable for high-speed data communication. It also features a half-duplex differential line driver and differential input receiver that operate over a single twisted-pair cable, a common configuration in industrial networks.

For enhanced reliability, the THVD1450DGKR includes fail-safe features that ensure a known output state when inputs are left open, shorted, or idle. This capability is essential for fault-tolerant systems that require continuous operation even under fault conditions.

Available in an 8-pin VSSOP package, the THVD1450DGKR is compact and suitable for space-constrained applications. It is also designed for a wide temperature range of -40°C to 125°C, accommodating the extremes of industrial environments.

Whether it's for factory automation, motor control, HVAC systems, or any other industrial application requiring robust data communication, the THVD1450DGKR from Texas Instruments represents a reliable choice for system designers seeking performance, durability, and precision.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8627 $51.7620
145+ $0.7078 $102.6310
220+ $0.6857 $150.8540
305+ $0.6636 $202.3980
390+ $0.6415 $250.1850
525+ $0.5751 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess