EN
  • EN
  • DE

THVD1420DR

Part No THVD1420DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V TO 5-V RS-485 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000602-THVD1420DR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Data Rate Data Rate
Ultra Librarian 3D Model Ultra Librarian THVD1420DR CAD Model

Description

Introducing the THVD1420DR from Texas Instruments

The THVD1420DR is a robust, versatile RS-485 transceiver from Texas Instruments, designed to meet the challenging demands of industrial communication networks. This half-duplex transceiver is a part of Texas Instruments’ interface product line, ensuring reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Bus-Pin ESD Protection: The THVD1420DR offers an impressive Electrostatic Discharge (ESD) protection on the bus pins, ensuring the device's longevity and reliability in the face of unexpected voltage spikes.
  • Wide Supply Range: With a supply voltage range of 3.3V to 5V, this transceiver can easily integrate into various system designs, providing flexibility for both existing and new applications.
  • High Data Rate: It supports data rates up to 20 Mbps, allowing for high-speed data transmission that is essential for modern industrial applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage to the device from overheating, thus ensuring safe operation under varying conditions.
  • Differential Output Exceeding 2.1V: The transceiver is capable of producing a differential output that exceeds 2.1V, which is a crucial parameter for maintaining signal integrity over long cable runs.

Applications

The THVD1420DR is ideal for a wide array of applications within industrial settings, including but not limited to:

  • Factory automation and control systems
  • Building automation
  • Motor drives and inverters
  • Grid infrastructure

Package and Quality

Enclosed in an SOIC-8 package, the THVD1420DR is compact and suitable for space-constrained applications. It is also characterized by its industrial temperature range, making it suitable for operation in extreme conditions. Texas Instruments' commitment to quality ensures that this transceiver meets the highest standards, with certifications and approvals for industrial use.

Overall, the THVD1420DR from Texas Instruments stands as a reliable and high-performing solution for RS-485 communication, bringing together durability, flexibility, and speed to meet the rigorous requirements of industrial data communication.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1957 $53.8065
105+ $0.9811 $103.0155
160+ $0.9505 $152.0800
220+ $0.9198 $202.3560
285+ $0.8892 $253.4220
380+ $0.7972 $302.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess