EN
  • EN
  • DE

THS8083APZP

Part No THS8083APZP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DIGITIZER 100HTQFP / Video Digitizer IC I2C NTSC, PAL 100-HTQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Digitizer
Applications Consumer Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number THS808
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 524135-THS8083APZP
Ultra Librarian 3D Model Ultra Librarian THS8083APZP CAD Model

Description

The THS8083APZP is a high-performance, versatile video amplifier from Texas Instruments, designed to cater to a wide range of video applications. This integrated circuit is engineered to provide excellent video signal amplification with a focus on maintaining signal integrity, even in demanding environments.

Key Features

  • High Bandwidth: The THS8083APZP boasts a wide bandwidth that ensures high-speed signal processing, making it suitable for high-definition video applications.
  • Low Distortion: With its low distortion characteristics, the amplifier delivers clear and accurate video signals, which is essential for maintaining image quality.
  • Flexible Gain Settings: The device offers programmable gain settings, allowing users to adjust the amplification level to match specific application requirements.
  • Multiple Video Formats: It supports a variety of video formats, including composite, S-video, and component video, providing versatility in its use across different video systems.

Applications

The THS8083APZP is ideal for a broad spectrum of video applications, such as:

  • Video amplifiers in consumer electronics like televisions and monitors
  • Video processing equipment in professional broadcasting
  • Security and surveillance video systems
  • Medical imaging devices

Technical Specifications

Some of the technical specifications of the THS8083APZP include:

  • Supply Voltage: Operates on a single 5V supply
  • Power Consumption: Optimized for low power operation
  • Package: Available in a PowerPAD™ package for enhanced thermal performance
  • Temperature Range: Designed to operate over an extended industrial temperature range

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS8083APZP is no exception. It is built to meet the stringent requirements of the industrial market, ensuring long-term performance and stability.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9431 $51.8862
5+ $21.2867 $106.4335
8+ $20.6215 $164.9720
11+ $19.9563 $219.5193
13+ $19.2911 $250.7843
18+ $17.2954 $311.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess