EN
  • EN
  • DE

Z0853006PSG

Part No Z0853006PSG
Manufacturer Zilog
Catalog Interface - Specialized
Description Serial Communications Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Interface Serial
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 40-DIP (0.620", 15.75mm)
Manufacturer Package 40-PDIP
Mounting Style Through Hole
Win Source Part Number 1282670-Z0853006PSG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Family Name Z0853006
Introduction Date June 08, 1999
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian Z0853006PSG CAD Model

Description

The Z0853006PSG is a Serial Interface IC from Zilog.

  • Mounting: through-hole
  • Package: 40-DIP (0.620", 15.75mm)
  • Voltage: 4.75 V ~ 5.25 V
  • Family: Z0853006
  • Category: Integrated Circuits (ICs)
  • Estimated EOL Date: 2024
  • Compliance: Halogen Free
  • Packaging: tube
  • Supply and Demand Status: balanced
  • Alternative Parts: IA2910A-CD40M, Z0853006PSC

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess