EN
  • EN
  • DE

THS6301IRSAR

Part No THS6301IRSAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Feedback Amplifier 1 Circuit - 16-QFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name THS6301
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936492-THS6301IRSAR
Ultra Librarian 3D Model Ultra Librarian THS6301IRSAR CAD Model

Description

Product Overview: THS6301IRSAR from Texas Instruments

The THS6301IRSAR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, renowned for its high-performance and reliability in a wide range of electronic applications. This particular product is a part of the THS6301 family, which is known for its high-speed, low-power, and fully differential I/Os, making it an excellent choice for precision signal processing applications.

Key Features

  • Fully Differential Architecture: The THS6301IRSAR offers a fully differential input and output design, which provides improved noise immunity and is ideal for driving analog-to-digital converters (ADCs).
  • High-Speed Operation: Designed for speed, this device supports fast data acquisition and signal processing, which is essential for applications requiring quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, the THS6301IRSAR is engineered to operate with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Bandwidth: The device features a wide bandwidth, ensuring that it can handle a broad range of frequencies without compromising signal integrity.
  • High Output Drive: With its robust output drive capability, the THS6301IRSAR can drive heavy loads, making it versatile for various output stage applications.

Applications

The THS6301IRSAR is versatile and can be used in multiple applications including:

  • Telecommunications
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Imaging Systems

Package and Quality

The device comes in a compact, surface-mount package that is designed to meet the space constraints of modern electronic systems. Texas Instruments is committed to the highest quality standards, and the THS6301IRSAR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry's stringent requirements.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the THS6301IRSAR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects. Customers can access these resources on the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3899 $50.3394
15+ $6.8841 $103.2615
23+ $6.6689 $153.3847
31+ $6.4538 $200.0678
41+ $6.2387 $255.7867
54+ $5.5933 $302.0382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess