EN
  • EN
  • DE

THS4131CDGNG4

Part No THS4131CDGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8HVSSOP / Differential Amplifier 1 Circuit Differential 8-HVSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 52V/µs
Gain Bandwidth Product 225 MHz
-3db Bandwidth 150 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 200 µV
Current - Supply 12.3mA
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 33 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number THS4131
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1336912-THS4131CDGNG4
Ultra Librarian 3D Model Ultra Librarian THS4131CDGNG4 CAD Model

Description

Product Overview: THS4131CDGNG4 from Texas Instruments

The THS4131CDGNG4 is a high-performance, fully-differential amplifier designed by Texas Instruments, renowned for its precision and quality in the field of semiconductor manufacturing. This advanced amplifier is part of TI's extensive range of analog ICs, catering to a broad spectrum of applications ranging from medical equipment to industrial control systems.

Key Features

  • Fully-Differential Architecture: The THS4131CDGNG4 offers a true fully-differential signal path from input to output, providing superior common-mode noise rejection and harmonic distortion performance, which is crucial for high-fidelity audio applications and precision data acquisition systems.
  • High Bandwidth and Fast Slew Rate: With a bandwidth of 38MHz and a slew rate of 130V/µs, this amplifier is capable of handling high-speed signals, making it suitable for video processing, communication systems, and high-speed data conversion.
  • Low Distortion: The device boasts a low harmonic distortion level, ensuring signal integrity is maintained, especially important in audio reproduction and instrumentation.
  • Flexible Power Supply: The THS4131CDGNG4 operates on a wide range of supply voltages, from ±2.5V to ±15V, providing flexibility in various application designs.
  • Robust Packaging: Housed in a 16-pin SSOP (Small Shrink Outline Package), the THS4131CDGNG4 is both compact and robust, making it ideal for space-constrained applications while also ensuring reliability and durability.

Applications

The THS4131CDGNG4 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filtering
  • ADC (Analog-to-Digital Converter) Driver
  • DAC (Digital-to-Analog Converter) Buffer
  • Telecommunications Infrastructure

With its superior performance and versatility, the THS4131CDGNG4 from Texas Instruments stands out as an excellent choice for designers looking to enhance their systems with a high-quality, fully-differential amplifier. Its ability to maintain signal integrity across a range of conditions makes it an invaluable component in any precision signal processing application.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0120 $60.0600
11+ $9.8560 $108.4160
16+ $9.5480 $152.7680
22+ $9.2400 $203.2800
28+ $8.9320 $250.0960
38+ $8.0080 $304.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess