EN
  • EN
  • DE
  • IT

THS4120ID

Part No THS4120ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Output Type Differential
Slew Rate 55V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Supply Current 11mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 3V ~ 3.5V, ±1.5V ~ 1.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS4120
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267109-THS4120ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4120ID CAD Model

Description

Overview of Texas Instruments THS4120ID

The Texas Instruments THS4120ID is a high-performance, fully-differential amplifier designed to deliver exceptional signal fidelity and wide bandwidth for a diverse array of applications. This versatile component is an ideal choice for professional-grade audio equipment, data acquisition systems, and high-speed signal processing tasks where maintaining signal integrity is paramount.

Key Features

  • Wide Bandwidth: The THS4120ID boasts a wide bandwidth of 240 MHz at a gain of +2, which allows it to handle high-speed signals with ease.
  • High Slew Rate: With a high slew rate of 1600 V/μs, this amplifier ensures rapid changes in signal levels are accurately captured, making it suitable for high dynamic range applications.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining signal quality in audio and instrumentation applications.
  • Flexible Power Supply: It operates with a supply range from ±2.5V to ±6V, offering flexibility in various circuit designs.
  • Output Disable Feature: The THS4120ID includes an output disable feature, allowing the output to be disconnected from the load, which can be useful in multiplexed applications.

Applications

The THS4120ID is designed to meet the requirements of several high-performance applications, including:

  • Professional Audio Equipment
  • Active Filters and Line Drivers
  • ADC/DAC Buffering
  • Test and Measurement Systems
  • Communications Infrastructure

Quality and Reliability

As with all Texas Instruments products, the THS4120ID is manufactured to the highest quality standards, ensuring reliability and performance consistency. The device is available in an 8-pin SOIC package, which is widely used and easily integrated into various circuit designs. Its industrial temperature range also makes it suitable for deployment in environments with challenging thermal conditions.

Conclusion

With its robust feature set and flexible application range, the THS4120ID from Texas Instruments stands out as a superior choice for professionals seeking a high-fidelity, fully-differential amplifier. It promises to deliver exceptional performance whether it's used in sophisticated audio systems, data acquisition, or high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,931 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess