The TCM320AC36IDWR is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the extensive line of audio codecs that Texas Instruments offers to meet the demanding requirements of modern audio applications.
Key Features
- High-Quality Audio: The TCM320AC36IDWR delivers exceptional audio performance, ensuring clear and crisp sound for both recording and playback functionalities.
- Low Power Consumption: Designed with power efficiency in mind, this codec is ideal for battery-powered devices, as it helps to extend the operational time by minimizing power usage.
- Wide Voltage Range: It operates over a wide supply voltage range, providing design flexibility and compatibility with a variety of other components within a system.
- Programmable Gain Amplifier: It includes a programmable gain amplifier, allowing for fine-tuning of audio levels to match specific system requirements.
- Surface-Mount Package: The TCM320AC36IDWR comes in a surface-mount package, specifically a 20-SOIC (0.295", 7.50mm Width) form factor, which is suitable for compact and space-constrained designs.
Applications
The TCM320AC36IDWR is designed for a broad range of applications, including but not limited to:
- Telecommunications
- Portable Audio Devices
- Professional Audio Equipment
- Automotive Audio Systems
- Consumer Electronics
Technical Specifications
The device features a number of technical specifications that make it a robust choice for audio signal processing:
- Supply Voltage: 4.5 V to 5.5 V
- Digital Audio Interface: Serial
- Mounting Type: Surface Mount
- Operating Temperature: -25°C to 85°C
- Package / Case: 20-SOIC
With its combination of audio quality, power efficiency, and design versatility, the TCM320AC36IDWR from Texas Instruments stands out as a superior choice for designers looking to incorporate a reliable audio codec into their electronic products.